location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rosieres RMC5311RB/1 cooker Freestanding cooker Gas White A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rosieres Check ‘Rosieres’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RMC5311RB/1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RMC5311RB/1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361889040
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Rosieres’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rosieres: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 16:52:27
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rosieres RMC5311RB/1 cooker Freestanding cooker Gas White A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas White
  • - Number of cooking zones: 4 zone(s)
  • - Oven net capacity: 40 L
  • - Grill
  • - 0.76 kWh
More>>>
Short summary description Rosieres RMC5311RB/1 cooker Freestanding cooker Gas White A:
This short summary of the Rosieres RMC5311RB/1 cooker Freestanding cooker Gas White A data-sheet is auto-generated and uses the product title and the first six key specs.

Rosieres RMC5311RB/1, Freestanding cooker, White, Rotary, Top front, Gas, 4 zone(s)

Long summary description Rosieres RMC5311RB/1 cooker Freestanding cooker Gas White A:
This is an auto-generated long summary of Rosieres RMC5311RB/1 cooker Freestanding cooker Gas White A based on the first three specs of the first five spec groups.

Rosieres RMC5311RB/1. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s). Oven net capacity: 40 L, Total oven(s) interior capacity: 40 L, Total oven power: 2700 W. Energy efficiency class: A, Energy consumption (conventional): 0.76 kWh, Energy consumption (forced convection): 0.99 kWh. Width: 500 mm, Depth: 600 mm, Height: 580 mm