EU data-sheet
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Rosieres RGI622IN hob Black, Stainless steel Built-in Combi 4 zone(s):
This short summary of the Rosieres RGI622IN hob Black, Stainless steel Built-in Combi 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Rosieres RGI622IN, Black, Stainless steel, Built-in, Combi, Glass/Stainless steel, 4 zone(s), 2 zone(s)
Long summary description Rosieres RGI622IN hob Black, Stainless steel Built-in Combi 4 zone(s):
This is an auto-generated long summary of Rosieres RGI622IN hob Black, Stainless steel Built-in Combi 4 zone(s) based on the first three specs of the first five spec groups.
Rosieres RGI622IN. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob type: Combi. Simmer cooking zone: 1800 W, Regular cooking zone: 3200 W, Large cooking zone: 1750 W. Control type: Rotary, Touch, Control position: Top front. AC input voltage: 230 V, Current: 25 A. Width: 575 mm, Depth: 580 mm, Height: 55 mm