Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rosewill RX204 storage drive enclosure HDD/SSD enclosure Black 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rosewill
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX204
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX204
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840951115077
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byRosewill: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2204
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 01 Oct 2019 12:09:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rosewill RX204 storage drive enclosure HDD/SSD enclosure Black 2.5" :
The short editorial description of Rosewill RX204 storage drive enclosure HDD/SSD enclosure Black 2.5"

2.5” SSD & HDD, 3.5” & 5.25” Bays, USB 3.0 & SATA I/II/III
More>>>
Short summary description Rosewill RX204 storage drive enclosure HDD/SSD enclosure Black 2.5":
This short summary of the Rosewill RX204 storage drive enclosure HDD/SSD enclosure Black 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Rosewill RX204, HDD/SSD enclosure, 2.5", Serial ATA II, Serial ATA III, 5 Gbit/s, Hot-swap, Black

Long summary description Rosewill RX204 storage drive enclosure HDD/SSD enclosure Black 2.5":
This is an auto-generated long summary of Rosewill RX204 storage drive enclosure HDD/SSD enclosure Black 2.5" based on the first three specs of the first five spec groups.

Rosewill RX204. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA II, Serial ATA III. Data transfer rate: 5 Gbit/s. Hot-swap. Product colour: Black. USB connector type: Micro-USB B

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:37:20
Uk has collected 1 expert review for Rosewill RX204 storage drive enclosure HDD/SSD enclosure Black 2.5" and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:37:20
Nl heeft 1 proffesionele recensie voor Rosewill RX204 behuizing voor opslagstations HDD-/SSD-behuizing Zwart 2.5" gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:37:20
Fr a recueilli 1 avis d’experts pour Rosewill RX204 Boîtier de disques de stockage Boîtier disque dur/SSD Noir 2.5" et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:37:20
De hat 1 Expertenmeinung für Rosewill RX204 Speicherlaufwerksgehäuse HDD / SSD-Gehäuse Schwarz 2.5 Zoll zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:37:20
Testseek ha raccolto 1 recensione da parte di esperti per Rosewill RX204 contenitore di unità di archiviazione Enclosure HDD/SSD Nero 2.5" e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:37:20
Es ha coleccionado 1 opiniones de expertos para Rosewill RX204 caja para disco duro externo Carcasa de disco duro/SSD Negro 2.5" y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:37:20
Dk har samlet 1 ekspertanmeldelse for Rosewill RX204 drevkabinet HDD/SSD kabinet Sort 2.5" og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:37:20
Se har samlat in 1 experttest för Rosewill RX204 Hölje för lagringsenheter HDD- / SSD kabinett Svart 2.5" och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
examiner.com
Updated:
2017-03-01 10:37:20
Hard drive storage may not be as popular in the day of mobile devices, but anyone using a desktop computer knows that there can never be enough space. But with that in mind, adding a hard drive to a PC can be frustrating and annoying due to having to make...
80%