Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rollei Compactline 130 Compact camera 10 MP CCD 3264 x 2448 pixels 1/2.5" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rollei
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compactline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
130
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10428
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4048805104284
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byRollei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9630
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Rollei Compactline 130 Compact camera 10 MP CCD 3264 x 2448 pixels 1/2.5" Black :
The short editorial description of Rollei Compactline 130 Compact camera 10 MP CCD 3264 x 2448 pixels 1/2.5" Black

10428 - Compactline 130, 10MP (3264 x 2448), 3x Optical Zoom, 4x Digital Zoom, CCD (1/2.5-inch), 2.5-inch TFT LCD, 32MB, SD/SDHC(16GB), USB2.0, Motion-JPEG (AVI), JPEG (EXIF 2.2) DCF, DPOF, 2 x AA, 120g, black
More>>>
Short summary description Rollei Compactline 130 Compact camera 10 MP CCD 3264 x 2448 pixels 1/2.5" Black:
This short summary of the Rollei Compactline 130 Compact camera 10 MP CCD 3264 x 2448 pixels 1/2.5" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rollei Compactline 130, 10 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Black

Long summary description Rollei Compactline 130 Compact camera 10 MP CCD 3264 x 2448 pixels 1/2.5" Black:
This is an auto-generated long summary of Rollei Compactline 130 Compact camera 10 MP CCD 3264 x 2448 pixels 1/2.5" Black based on the first three specs of the first five spec groups.

Rollei Compactline 130. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range (f-f): 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 120 g. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Danmark 1 distributor(s)
Customer service details
Array