Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ROLINE 3 MPx Fixed Dome IP Camera, RDOF3-1, IR-LED, PoE, 4mm fix 70°, IP66

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROLINE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 MPx Fixed Dome IP Camera, RDOF3-1, IR-LED, PoE, 4mm fix 70°, IP66
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDOF3-1
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
security cameras
Data-sheet quality: created by ROLINE
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROLINE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1992
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 05 Nov 2017 15:17:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name ROLINE 3 MPx Fixed Dome IP Camera, RDOF3-1, IR-LED, PoE, 4mm fix 70°, IP66 :
The short editorial description of ROLINE 3 MPx Fixed Dome IP Camera, RDOF3-1, IR-LED, PoE, 4mm fix 70°, IP66

3 MPx Fixed Dome IP Camera, RDOF3-1
More>>>
Short summary description ROLINE 3 MPx Fixed Dome IP Camera, RDOF3-1, IR-LED, PoE, 4mm fix 70°, IP66:
This short summary of the ROLINE 3 MPx Fixed Dome IP Camera, RDOF3-1, IR-LED, PoE, 4mm fix 70°, IP66 data-sheet is auto-generated and uses the product title and the first six key specs.

ROLINE 3 MPx Fixed Dome IP Camera, RDOF3-1, IR-LED, PoE, 4mm fix 70°, IP66, IP66

Long summary description ROLINE 3 MPx Fixed Dome IP Camera, RDOF3-1, IR-LED, PoE, 4mm fix 70°, IP66:
This is an auto-generated long summary of ROLINE 3 MPx Fixed Dome IP Camera, RDOF3-1, IR-LED, PoE, 4mm fix 70°, IP66 based on the first three specs of the first five spec groups.

ROLINE 3 MPx Fixed Dome IP Camera, RDOF3-1, IR-LED, PoE, 4mm fix 70°, IP66. International Protection (IP) code: IP66

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)