location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ROLINE 19" LCD KVM Console, 43 cm (17") TFT, DVI-I, USB + PS/2, UK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROLINE Check ‘ROLINE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" LCD KVM Console, 43 cm (17") TFT, DVI-I, USB + PS/2, UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26.50.0301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990116133
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘ROLINE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROLINE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name ROLINE 19" LCD KVM Console, 43 cm (17") TFT, DVI-I, USB + PS/2, UK :
The long product name of ROLINE 19" LCD KVM Console, 43 cm (17") TFT, DVI-I, USB + PS/2, UK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" LCD KVM Console, 43 cm (17") TFT, DVI-I, USB + PS/2, UK
More>>>
Short summary description ROLINE 19" LCD KVM Console, 43 cm (17") TFT, DVI-I, USB + PS/2, UK:
This short summary of the ROLINE 19" LCD KVM Console, 43 cm (17") TFT, DVI-I, USB + PS/2, UK data-sheet is auto-generated and uses the product title and the first six key specs.

ROLINE 19" LCD KVM Console, 43 cm (17") TFT, DVI-I, USB + PS/2, UK

Long summary description ROLINE 19" LCD KVM Console, 43 cm (17") TFT, DVI-I, USB + PS/2, UK:
This is an auto-generated long summary of ROLINE 19" LCD KVM Console, 43 cm (17") TFT, DVI-I, USB + PS/2, UK based on the first three specs of the first five spec groups.

ROLINE 19" LCD KVM Console, 43 cm (17") TFT, DVI-I, USB + PS/2, UK

Country Distributor
Danmark 1 distributor(s)