Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ROLINE 14.99.3565 user manual
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Shows the Video output of 3 HDMI devices like e.g. DVD player, video camera or game console on one monitor
- - Supports HDMI High Speed
- - Video input can be switched automatically or by button on the switch
- - Supports nominal resolution of up to 1920 x 1080
- - Supports high-resolution display of up to 480p, 576p, 720p, 1080i, 1080p
- - Supports uncompressed audio such as LPCM
- - Supports compressed audio such as DTS Digital, Dolby Digital (including DTS-HD and Dolby True HD)
- - No power supply needed
- - Colour: Black
Long product name ROLINE 14.99.3565 video splitter HDMI
:
HDMI Switch, Automatic, 3-way
The long product name of ROLINE 14.99.3565 video splitter HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HDMI Switch, Automatic, 3-way
More>>>
Short summary description ROLINE 14.99.3565 video splitter HDMI:
This short summary of the ROLINE 14.99.3565 video splitter HDMI data-sheet is auto-generated and uses the product title and the first six key specs.
ROLINE 14.99.3565, HDMI, HDMI, HDMI, Black, 720 x 480, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Long summary description ROLINE 14.99.3565 video splitter HDMI:
This is an auto-generated long summary of ROLINE 14.99.3565 video splitter HDMI based on the first three specs of the first five spec groups.
ROLINE 14.99.3565. Video port type: HDMI, Video out: HDMI, Connector(s): HDMI. Product colour: Black, Supported graphics resolutions: 720 x 480, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080)