Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ROLINE Dual Head KVM Switch, 1 User - 4 PCs, DVI, Audio

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROLINE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Head KVM Switch, 1 User - 4 PCs, DVI, Audio
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14.01.3362
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7611990195879
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROLINE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9361
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 05 Nov 2017 18:51:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name ROLINE Dual Head KVM Switch, 1 User - 4 PCs, DVI, Audio :
The short editorial description of ROLINE Dual Head KVM Switch, 1 User - 4 PCs, DVI, Audio

Dual Head KVM Switch, 1 User - 4 PCs, DVI, Audio
More>>>
Short summary description ROLINE Dual Head KVM Switch, 1 User - 4 PCs, DVI, Audio:
This short summary of the ROLINE Dual Head KVM Switch, 1 User - 4 PCs, DVI, Audio data-sheet is auto-generated and uses the product title and the first six key specs.
ROLINE Dual Head KVM Switch, 1 User - 4 PCs, DVI, Audio, USB, USB, DVI-D, USB Type-A,USB Type-B, 1600 x 1200 pixels, Black
Long summary description ROLINE Dual Head KVM Switch, 1 User - 4 PCs, DVI, Audio :

ROLINE Dual Head KVM Switch, 1 User - 4 PCs, DVI, Audio. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. Maximum resolution: 1600 x 1200 pixels. Colour of product: Black, Material: Metal. Width: 114 mm, Depth: 44 mm, Height: 340 mm. Dimensions (WxDxH): 340 x 114 x 44 mm

This is an auto-generated long summary of ROLINE Dual Head KVM Switch, 1 User - 4 PCs, DVI, Audio based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 2 distributor(s)