Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22009427 data-sheets &
36725 brands
– register (free)
SATA Cables
ROLINE IDE 3,5" HDD flat cable, 3x IDC 40F, 78cm SATA cable 0.78 m
ROLINE IDE 3,5" HDD flat cable, 3x IDC 40F, 78cm SATA cable 0.78 m
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
ROLINE
Product name:
IDE 3,5" HDD flat cable, 3x IDC 40F, 78cm
Product code:
11.03.1530-100
Category:
SATA Cables
Icecat Product ID:
625824
Data-sheet quality:
created/standardized by Icecat
Product views:
8578
Info modified on:
04 Apr 2019, 06:50:08
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE