Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ROLINE Switch - PC, PS/2 3 m KVM cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROLINE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Cable Switch - PC, PS/2 3 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.01.5511
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7611990155101
Category
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables
Data-sheet quality: created by ROLINE
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROLINE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4750
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 29 Mar 2017 12:12:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name ROLINE Switch - PC, PS/2 3 m KVM cable :
The short editorial description of ROLINE Switch - PC, PS/2 3 m KVM cable

KVM Cable Switch - PC, PS/2 3 m
More>>>
Short summary description ROLINE Switch - PC, PS/2 3 m KVM cable:
This short summary of the ROLINE Switch - PC, PS/2 3 m KVM cable data-sheet is auto-generated and uses the product title and the first six key specs.

ROLINE KVM Cable Switch - PC, PS/2 3 m, 3 mm

Long summary description ROLINE Switch - PC, PS/2 3 m KVM cable:
This is an auto-generated long summary of ROLINE Switch - PC, PS/2 3 m KVM cable based on the first three specs of the first five spec groups.

ROLINE KVM Cable Switch - PC, PS/2 3 m. Length: 3 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 2 distributor(s)
Customer service details