location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Roland XS-82H matrix processor 50 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Roland Check ‘Roland’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XS-82H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XS-82H show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Roland: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:36
The date of the most recent change of this product data-sheet in Icecat.
Roland XS-82H user manual (13.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Reference Manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Roland XS-82H matrix processor 50 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Seamless switching
  • - Built-in PGM/PST mode for confident switching
  • - Scaling guide view feature
  • - Enhanced control of settings of PinP windows in multi-mode
  • - Stabilized video output when switching modes
  • - Matrix configuration for the audio mixer
  • - Expanded lock-out functions
  • - Support for maximum resolution of WUXGA and 1080p 8 digital inputs and 8 analog inputs 2, 3 or 4 outputs according to the application
  • - Accommodate HDMI/HD component/RGB/composite/S-video and audio inputs
  • - Built–in scalers and video processor enable split-picture and compositing function
  • - Dissolve transition and PGM/PST mode in Version 2.0 is ideal for live events
  • - 16ch stereo digital audio mixer with 8 HDMI inputs and 8 analog inputs
  • - Direct control via the iPad application XS-80 Remote
Long product name Roland XS-82H matrix processor 50 W :
The long product name of Roland XS-82H matrix processor 50 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XS-82H, HDMI, RJ-45, HDBaseT, HDCP, RGB, 24-bit/48 kHz, RS-232C, LAN, USB, 481x334x88 mm
More>>>
Short summary description Roland XS-82H matrix processor 50 W:
This short summary of the Roland XS-82H matrix processor 50 W data-sheet is auto-generated and uses the product title and the first six key specs.

Roland XS-82H, Black, 50 W, 115, 117, 220, 230, 240 V, 50 - 60 Hz, 0 - 40 °C, 481 mm

Long summary description Roland XS-82H matrix processor 50 W:
This is an auto-generated long summary of Roland XS-82H matrix processor 50 W based on the first three specs of the first five spec groups.

Roland XS-82H. Housing colour: Black. Power consumption (max): 50 W, AC input voltage: 115, 117, 220, 230, 240 V, AC input frequency: 50 - 60 Hz. Width: 481 mm, Depth: 334 mm, Height: 88 mm. Cables included: AC. Display type: LCD

Country Distributor
United Kingdom 1 distributor(s)