location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Roland V-1200HDR video mixer Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Roland Check ‘Roland’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V-1200HDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V-1200HDR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4957054506230
Category:
Also known as a vision mixer, video switcher or production switcher, this is a device used to select between several different video sources and in some cases mixing video sources together to create special effects.
Video Mixers Check ‘Roland’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Roland: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:50
The date of the most recent change of this product data-sheet in Icecat.
Roland V-1200HDR user manual (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Roland V-1200HDR video mixer Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual 7" LCD Touchscreen Displays
  • - Transition Control with T-Bar
  • - 16 Cross-Point Controls
Long product name Roland V-1200HDR video mixer Full HD :
The long product name of Roland V-1200HDR video mixer Full HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V-1200HDR, 2x HDMI, HDCP, USB A, USB B, RJ-45, 6.3mm, DC 9-16V, 520x237x111 mm
More>>>
Short summary description Roland V-1200HDR video mixer Full HD:
This short summary of the Roland V-1200HDR video mixer Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

Roland V-1200HDR, Full HD, 1080p, 4:2:2, 100 Mbit/s, 10/100Base-T(X), LCD

Long summary description Roland V-1200HDR video mixer Full HD:
This is an auto-generated long summary of Roland V-1200HDR video mixer Full HD based on the first three specs of the first five spec groups.

Roland V-1200HDR. HD type: Full HD, Supported video modes: 1080p, Compression ratio: 4:2:2. Ethernet LAN data rates: 100 Mbit/s, Cabling technology: 10/100Base-T(X). Display type: LCD, Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Power source type: AC. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)