location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Roland HT-TX01 AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Roland Check ‘Roland’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-TX01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-TX01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4957054507145
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Roland’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Roland: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:44
The date of the most recent change of this product data-sheet in Icecat.
Roland HT-TX01 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Roland HT-TX01 AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts HDMI input to HDBaseT signals
  • - Maximum 1080/60p and WUXGA support for HDMI
  • - HDCP compliant
  • - Capable of RS-232C transmission
Long product name Roland HT-TX01 AV extender AV transmitter Black :
The long product name of Roland HT-TX01 AV extender AV transmitter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HT-TX01, HDMI 1.4, RJ-45, RS-232, HDBaseT, HDCP 2.0, 81x93x24 mm
More>>>
Short summary description Roland HT-TX01 AV extender AV transmitter Black:
This short summary of the Roland HT-TX01 AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Roland HT-TX01, 1920 x 1200 pixels, AV transmitter, 100 m, Wired, 3D, HDCP

Long summary description Roland HT-TX01 AV extender AV transmitter Black:
This is an auto-generated long summary of Roland HT-TX01 AV extender AV transmitter Black based on the first three specs of the first five spec groups.

Roland HT-TX01. Type: AV transmitter, Maximum resolution: 1920 x 1200 pixels, Maximum transfer distance: 100 m. Connectivity technology: Wired. Operating voltage (transmitter): 5 V, Current: 2 A. Transmitter dimensions (WxDxH): 81 x 93 x 24 mm, Transmitter weight: 300 g. Cables included: RS-232

Country Distributor
United Kingdom 1 distributor(s)