Long product name Roland CB-R88 audio equipment case Audio mixer Shoulder bag case Black, Grey
:
CB-R88, R-88 Carrying Bag, black
The long product name of Roland CB-R88 audio equipment case Audio mixer Shoulder bag case Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CB-R88, R-88 Carrying Bag, black
More>>>
Short summary description Roland CB-R88 audio equipment case Audio mixer Shoulder bag case Black, Grey:
This short summary of the Roland CB-R88 audio equipment case Audio mixer Shoulder bag case Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Roland CB-R88, Shoulder bag case, Audio mixer, Black, Grey, Roland, Monochromatic, Front pocket
Long summary description Roland CB-R88 audio equipment case Audio mixer Shoulder bag case Black, Grey:
This is an auto-generated long summary of Roland CB-R88 audio equipment case Audio mixer Shoulder bag case Black, Grey based on the first three specs of the first five spec groups.
Roland CB-R88. Case type: Shoulder bag case, Suitable for: Audio mixer, Product colour: Black, Grey