location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ROCCAT Tyon mouse Gaming Right-hand USB Type-A Laser 8200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROCCAT Check ‘ROCCAT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tyon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ROC-11-850-AM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0771455441563 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ROCCAT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROCCAT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:55:51
The date of the most recent change of this product data-sheet in Icecat.
ROCCAT ROC-11-850-AM user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ROCCAT Tyon mouse Gaming Right-hand USB Type-A Laser 8200 DPI :
The long product name of ROCCAT Tyon mouse Gaming Right-hand USB Type-A Laser 8200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8200dpi, USB, 1ms, 30G, 72MHz Turbo Core V2 32-bit, 1.8m
More>>>
ROCCAT Tyon mouse Gaming Right-hand USB Type-A Laser 8200 DPI:
The official description of ROCCAT Tyon mouse Gaming Right-hand USB Type-A Laser 8200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ROCCAT® TYON – ALL ACTION MULTI-BUTTON GAMING MOUSE
Gaming has changed. The modern battlefield is an especially hostile place, with threats from the air, sea and land. How do you react to these extra dimensions of gameplay? Enter the ROCCAT® Tyon, the all action multi-button gaming mouse that’s the result of countless hours of design from the industry’s greatest minds, specifically tailored for modern, multi-vehicle warfare.

UNRIVALED COMMAND POWER
The Tyon features the X-CELERATOR, a single-axis analog thumb paddle pioneered for modern battlefields. It gives you unrivaled command capabilities without sacrificing control. You can use it to seamlessly tilt left and right, pitch up and down, increase and decrease throttle and much more, all while maintaining perfect mouse control.

IMPROVED EASY-SHIFT[+]™ FUNCTIONALITY
ROCCAT’s breakthrough EASY-SHIFT[+]™ technology lets you assign a secondary function to each button on the mouse, for a near endless number of attack possibilities. The secondary function can be activated once the Easy-Shift[+]™ button is held down. On the Tyon, this is a dedicated button conveniently located beneath the traditional side buttons.

EXTENDED ATTACK OPTIONS
The Tyon is the first ROCCAT® mouse armed with the ingenious Dorsal FIN-SWITCH, a two-way button controlled mid-knuckle, expertly placed for ease of use without having to adjust the hand during crucial moments. The Dorsal Fin-Switch is a brilliant tactical design to move ever more vital functions away from the keyboard and to your gaming mouse.

AN EXPANDED ARSENAL
Four expertly placed ergonomic buttons flank the main right and left clicks, allowing even more functions to live on the Tyon rather than your keyboard. This addition to the multi-button layout allows for even more rapid execution of myriad commands, designed to feel so comfortable each action feels like second-nature.

YOUR TYON, YOUR STYLE
Fully customize the look of your Tyon with new industry-standard RGBA lighting illumination system. Adjust the color of your scroll wheel and mouse rim independently of one other for your own unique look. With a variety of enhanced lighting effects to choose from and your choice of 16.8 million colors, the Tyon melds on every level to your style.

ROCCAT® DRIVER + R.A.D.
The Tyon features ROCCAT®’s comprehensive driver suite that provides total control over your mouse. Easily create an army of time-saving macros, adjust your illumination, set your DPI, and build up to five profiles that auto-launch with your favorite games – and lots more. The ROCCAT® driver also features R.A.D. (ROCCAT® Achievements Display) for a host of useful stats on how you use your Tyon, such as distance covered, buttons clicked and much more.

Short summary description ROCCAT Tyon mouse Gaming Right-hand USB Type-A Laser 8200 DPI:
This short summary of the ROCCAT Tyon mouse Gaming Right-hand USB Type-A Laser 8200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ROCCAT Tyon, Right-hand, Laser, USB Type-A, 8200 DPI, 12000 fps, Black

Long summary description ROCCAT Tyon mouse Gaming Right-hand USB Type-A Laser 8200 DPI:
This is an auto-generated long summary of ROCCAT Tyon mouse Gaming Right-hand USB Type-A Laser 8200 DPI based on the first three specs of the first five spec groups.

ROCCAT Tyon. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8200 DPI, Frame rate: 12000 fps, Buttons type: Pressed buttons, Buttons quantity: 16, Scroll type: Wheel. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
8200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Programmable mouse buttons
Yes
Buttons quantity *
16
Recommended usage
PC
Frame rate
12000 fps
Polling rate
1000 Hz
Built-in memory
Yes
Built-in memory capacity
576 KB
Design
Form factor *
Right-hand
Product colour *
Black
Design
Illumination
Yes
Ergonomics
Cable length
1.8 m
Minimum Lift Off Distance (LOD)
1 mm
Maximum Lift Off Distance (LOD)
5 mm
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Weight & dimensions
Width
80 mm
Depth
126 mm
Height
45 mm
Weight
128 g
Source Testseek summary Average rating
Reviews
Updated:
2016-10-30 04:02:44
Uk has collected 87 expert reviews for ROCCAT Tyon mouse Gaming Right-hand USB Type-A Laser 8200 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcgameware.co.uk
Updated:
2016-10-30 04:02:43
It has been said before that “Wars are not fought on the battlefield” this is obviously a big statement and one that is up for debate. ROCCAT though have taken it one step further, they have realised that “Wars may be fought on the mouse mat” hence we h...
Bottom line The ROCCAT Tyon maybe a mouse designed for the modern battlefield! But what I found is that it is also a mouse for the modern Gamer with its robust design, mass of buttons, multi grip style and great RGB illumination; giving you everything you need to no...
100%
vortez.net
Updated:
2016-10-30 04:02:43
Founded in , based in Hamburg Germany, ROCCAT's focus on providing PC gamers with the best of the best is evident from their uniquely designed and high-class performing product range Designing everything from mice and keyboards to headsets and software, w...
Good Attractive lighting, Superb comfortability, Attractive in design...
Bad Gimmicky voice responses, Impractical social media functions...
Bottom line Packaging & BundleThe ROCCAT TYON comes packaged in a fairly uniquely designed box. As evident by its size and feature showcase, the product that awaits inside is clearly no ordinary mouse. Similar to the packaging of most gaming mice on the market, a Vel...
0%
pcauthority.com.au
Updated:
2016-10-30 04:02:43
R occat's latest mousing experiment is, sadly, a very mixed bag. On the one hand, the Tyan has a truly rich array of remarkably well-placed buttons and switches. They are easy to reach and actuate, and offer a lot of options for fans of macros, or those w...
Bottom line Too expensive, too flawed...
20%
eteknix.com
Updated:
2016-10-30 04:02:43
Roccat is easily one of my favourite gaming brands. They've created some truly incredible peripherals over the years that have been packed full of innovative features, exceptional build quality and a whole lot more. Today seems like history repeating its...
Good Exceptional build quality, Huge range of features, Easy to use, Suitable for multiple play styles, Unique analogue controller, Excellent sensor performance, Extensive configuration via software, Customisable lighting, Comfortable ergonomics...
Bad Right hand only, It is quite expensive (although it’s easy to see why), “I’ve tested a lot of mice over the years, but the Roccat Tyon is certainly one of the best I’ve ever tested. It’s packed full of features, it’s easy to use and it’s very well designe...
Bottom line PriceThe Tyon isn't cheap, as the mouse will set you back around £84.99 from most major retailers. This is expensive, but when you look at the range of features on offer, it's about on par with any other high-end gaming mouse on the market.OverviewRoccat...
0%
ocaholic.ch.english
Updated:
2016-10-30 04:02:44
Tyon, the latest high-end gaming mouse from ROCCAT, features 16 programmable buttons and a laser sensor able to reach up to 8200DPI. In this new model ROCCAT adds few new features like two new exclusive buttons specifically designed for FPS gamers. Apart...
Bottom line ROCCAT Tyon is a very solid product and overall we were impressed by the build quality as well as the shape of the mouse The wheel and the base, with an independent backlight RGB, are well done and pleasant to see, making the Tyon a rather unique gaming...
90%
trustedreviews.com
Updated:
2016-10-30 04:02:44
What is the Roccat Tyon? Roccat calls the Tyon the next evolution in combat gaming peripherals, and it has a pretty strong claim for saying so. It is in essence just a high-end gaming mouse with masses of buttons but unlike some many-buttoned mice we've s...
Good All those extra buttons are actually easy to use, Overall performance is excellent, Extra buttons really enhance certain games and apps, Lighting looks great...
Bad Ergonomics is good but not the best, Software is slow and takes forever to apply settings, It is expensive...
Bottom line Good ergonomics, a nice design and bucket loads of useful features make this mouse a real contender. It is pricey, though, so it's worth having a think if you'll likely use all those extras. See also: Best monitors 2014...
80%
impulsegamer.com
Updated:
2016-10-30 04:02:44
ROCCAT have just launched their latest gaming mouse, the Tyon which boasts some very impressive features that is ideal for gamers. Aimed at the MMORPG and First Person Shooter shooter market, the Tyon boasts a high-quality Pro-Aim Laser Sensor R3 that run...
Bottom line The ROCCAT Tyon is definitely a well-designed gaming mouse that not only has a great ergonomic and comfortable feel but gives users almost unlimited tweaks via its macros. Button placement has been well thought out but does take some time in memorising wh...
90%
play3r.net
Updated:
2016-10-30 04:02:44
German peripheral manufacturer ROCCAT has been in the market a little while now, having set up shop in 2007. Since then they have become a household name in the peripherals world with their dedication to providing innovative and high quality products, in...
Bad An optical sensor would be preferable, The placements aren't quite right for the paddle and the fin, The coating on the sides doesn't offer any real grip, The price could be a bit better...
Bottom line Time to wrap up my thoughts on this rather unique offering from ROCCAT, lets recap. From a looks perspective I don't think ROCCAT could have done much better due to the obvious logistical issues of finding a home for so many buttons. The simple shape is...
76%
kitguru.net
Updated:
2016-10-30 04:02:44
Roccat claims that the Tyon mouse is both MMO approved and FPS approved. The mouse is certainly feature packed, with no shortage of buttons and customization options – which are accessible via Roccat's driver software.Features:Specifications:Page : 1 2 3...
80%
moviesgamesandtech.com
Updated:
2016-10-30 04:02:44
Here is the review of the new gaming mouse from ROCCAT called Tyon, this mouse offers 16 assignable buttons, 31 distinct possible functions, and a nearly limitless levels of customization thanks to ROCCAT's dedicated Easy-Shift[+] Button. While optimized...
Bottom line If you are looking for a gaming mouse to help you get a little edge over your online friends then you can't go wrong with the ROCCAT Tyon.With easy to install drivers and installation programme to configure all the macro buttons on the mouse."" frameborde...
0%
hardwareheaven.com
Updated:
2016-10-30 04:02:44
A few years ago Roccat created the basis for one of the best gaming mice we have ever tested, the Kone. It proved to be a very popular mouse and over the time since then Roccat have revised the design and specification a number of times, tailoring it for...
Bottom line Starting with the build quality of the Tyon we have a sturdy feeling mouse. It feels solid when we put a lot of pressure on the body and we noted no defects on the finish. Moving the lighting to the bottom edge of the mouse is a nice touch as far as looks...
0%
eteknix.com
Updated:
2019-12-17 13:15:47
The Roccat Tyon has long been one of my favourite gaming mice. I've actually had one on my desk for quite some time now. However, I have the dull old black and grey one. Now, the Roccat Tyon is back and it's got its formal suit on thanks to a new white to...
Bottom line A lot of gaming mice are built to focus on one thing. The Tyon is built to focus on everything. If you're an eSports champ, a more focused mouse is likely best for you. However, if you're like me and use your mouse for multiple game types, as well as your...
0%
pcworld.com_techhive.com
Updated:
2016-10-30 04:02:43
The Roccat Tyon feels like a relic from another age—one where mouse manufacturers frantically tried to cover every surface with buttons in some sort of mad arms race (or fingers race, if you will). Why settle for one button for your index finger when you...
Good So many buttons, Easy-Shift modifier key is sorely missed when returning to competing devices...
Bad Some awkward button placements, Takes forever to set up, if you want to tap its full potential...
Bottom line The Roccat Tyon wins PCWorld's 2015 Award for Most Buttons, but a few aspects could use some fine-tuning...
90%
thinkcomputers.org
Updated:
2016-10-30 04:02:43
Gaming mice have remained more or less the same for quite a while. Well with the mouse we are taking a look at today we have at least two new features that I've never seen on a mouse before. They are a analog thumb paddle and a dorsal fin switch. Will the...
Good Great overall feel, New thumb paddle and dorsal fin-switch are actually useful, RGBA illumination, ROCCAT Driver and Easy-Shift[+] functionality, Can be used for different types of games...
Bad None that I found...
Bottom line Talking about the new thumb paddle and dorsal fin-switch I used them quite often during my testing. Again they take some time to get used to, but they are quite effective. In Battlefield 4 the thumb paddle made driving vehicles, mostly aircraft much easie...
100%
toptenreviews.com
Updated:
2016-10-30 04:02:43
The ROCCAT Tyon All Action Multi-Button Gaming Mouse offers versatile features and programming for use with almost every type of PC game. With 14 programmable buttons, two-function buttons and 8,200 dpi, the Tyon is a high-end gamer mouse. An adjustable 8...
0%
hardwareasylum.com
Updated:
2016-10-30 04:02:43
It's no secret around Hardware Asylum that the Roccat Kone XTD is my go to mouse. That's why I jumped at the chance to review the new top dog, the Roccat Tyon – All Action Multi-Button Gaming Mouse. With the Tyon design Roccat has embraced the multi-butto...
Good Ground Effects Lighting Looks Great, More Comfortable Shape and Finish, Extra Buttons are Innovative and Easy to Find, Class leading Customization, 8200 DPI Engine...
Bad Right handed design only, Buttons take some getting used to, Lighting is less visible...
Bottom line I may be a bit biased but I think Roccat gets it. The Tyon has innovative buttons just where you expect them without becoming overwhelming. Maybe the best part is you don't even notice them when you don't want to use them. I love macros when I am online p...
0%
computershopper.com
Updated:
2016-10-30 04:02:43
We exaggerate, of course. But Roccat's $99.99-list Tyon does have a lot going on.This gaming über-mouse has 16 programmable button actions in total, enabled by 11 separate physical buttons, wheels, or levers. These include a typical clickable mouse wheel...
Good Easy to configure, with excellent software, Lovely LED lighting, Scads of buttons, with most of them “shiftable” to a secondary function...
Bad Pricey, “achievements” metrics are hokey, No way to import new gaming macros, Thumb paddle looked like a differentiator, but was not super-useful, Right-handed design only...
Bottom line It's certainly not cheap—especially for a wired mouse—but the button-rich Tyon is one of the most customizable PC-gaming mice we've ever played with. (And it looks great, too.) Read More…...
80%
proclockers.com
Updated:
2016-10-30 04:02:43
I'm quite certain you are all familiar with the name ROCCAT . We have reviewed many of their products over the years here at Pro Clockers. ROCCAT makes some great gaming peripherals from keyboards to mice and headsets. What sets ROCCAT apart is their exte...
Bottom line Overall the Tyon is a very impressive mouse. The sheer number of gadgets and features is breathtaking. The X-Celerator paddle and the dorsal switch are two of those "why didn't I think of that?" ideas that are sure to be useful. The extra buttons on the s...
0%
3dGameMan.com
Updated:
2016-10-30 04:02:43
The Roccat Tyon Gaming Mouse comes with an awesome 8,200dpi Pro-Aim (R3) laser sensor, 16 buttons, 32-bit processor, 576KB of memory, it looks amazing and is well built. Plus, it has a very unique fin switch and X-Celerator thumb paddle...
0%
benchmarkreviews.com
Updated:
2016-10-30 04:02:43
First announced at Computex in June, Roccat's newest gaming mouse has finally hit the market. Packing an 8200 DPI laser sensor, Roccat's EasyShift[+] function, configurable LED lighting in two zones and 12 programmable buttons (16 programmable “actions” i...
Good Essentially flawless (for a laser) tracking performance in testing, Linux support!, Attractive, Unique features really add value (analog control, EasyShift[] ), Excellent button feel / layout, Dorsal / tilt button helps keep the scroll wheel's excellent f...
Bad Make an exception in your antivirus for the Roccat folder! Otherwise saving changes to the device takes a long time (~ 30 sec) with the exception in place, changes are saved almost instantly, Software is powerful, packs a lot of functions in a relatively...
Bottom line I didn't have any issues with the Roccat Tyon's performance. Over the course of three weeks, the Tyon was my daily driver, and it was used on a variety of surfaces (hard desk, soft/cloth mouse pads as well as hard/textured pads). I didn't experience any t...
94%
rbmods.com
Updated:
2016-10-30 04:02:44
It is time for another gaming mouse review; we have a sample of the Roccat Tyon in our hands. This is a one well equipped mouse with some cool features and buttons that I have not seen before so lets get on with the review.About Roccat:Find out more about...
Good Comfortable, Buttons, Sleeved cable, Lights, Very nice software...
Bad Price, – No weights...
Bottom line This is the coolest mouse I think I have ever seen! It took me awhile to get used to the buttons and the setup, but now that I have used it for awhile I love it.It makes gaming way easier with all the buttons available for quick access, the easy shift fun...
0%
gamezone.com
Updated:
2016-10-30 04:02:44
For the past couple of weeks, I've been reviewing the Roccat Tyon gaming mouse. That meant putting aside Destiny for a while and getting back into League of Legends and Battlefield 4. I feel like I can play League of Legends with any mouse, and one wouldn...
0%
tomsguide.com
Updated:
2016-10-30 04:02:44
When it comes to the number of buttons on a mouse, less is generally more. A cluttered peripheral is arguably worse than one that's too conservative. The Roccat Tyon ($100) pulls a neat trick by offering a staggering 14 buttons, yet never feeling crowded...
Good Clever physical design, Accessibl, unconventional button layout, Colorful lighting options...
Bad Labyrinthine software, More expensive than competitors, No special advantages over other mice...
Bottom line Although it's pricey, the Roccat Tyon is colorful, responsive and innovative. When it comes to the number of buttons on a mouse, less is generally more. A cluttered peripheral is arguably worse than one that's too conservative. The Roccat Tyon...
70%
overclock3d.net
Updated:
2016-10-30 04:02:44
Roccat mice have regularly found themselves at, or at least very close to, the top of our must buy gaming rodents. A combination of outstanding design, a product range that isn't spread too thinly, and some excellent features and customisation have brough...
0%
pcmag.com
Updated:
2016-10-30 04:02:44
Anyone comparing gaming mice knows that features are the watch word. Competitive gamers want more options and more control, and the mice that cater to them sometimes get a little crazy, bursting with features and offering so many tweaks and cust...
Good Innovative features, like the Dorsal Fin button and an analog thumb-paddle. Conveniently placed thumb button opens up dozens of customizable features.
Bad Pricey. Some features unusable without Roccat keyboard. Some buttons awkwardly placed...
Bottom line The Roccat Tyon is brimming with features, including innovations you won't find on other gaming mice, but for the fullest experience, you'll need to pair it with a Roccat keyboard...
80%
gamecrate.com
Updated:
2016-10-30 04:02:44
The Tyon is the latest computer mouse offering from ROCCAT, the German manufacturer of gaming accessories. Set for a Sep. 18 release date, the Tyon series boasts several features that make it unique, including dual lighting, a thumb paddle, and a fin swit...
0%
videogamesuncovered.com
Updated:
2019-12-17 13:15:47
When I was asked to review a gaming mouse, I jumped at the opportunity. After using a roller ball mouse for the past year (for those of you who don't remember roller ball mice, they are like dial up, only physical) I was happy to review just about any mou...
0%
pcmag.com
Updated:
2020-08-18 16:13:30
Anyone comparing gaming mice knows that features are the watch word. Competitive gamers want more options and more control, and the mice that cater to them sometimes get a little crazy, bursting with features and offering so many tweaks and customizations...
0%
Brand Image Product code Product Stock Price from
ROCCAT

ROCCAT Kone XTD mouse Gaming Right-hand USB Type-A Laser 8200 DPI
(show image)
ROC-11-810 Kone XTD 0.00
(excl. VAT)
0 (incl. VAT)