location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ritter Fortis 1 slicer Electric 65 W Silver Metal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ritter Check ‘Ritter’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortis 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
516.000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004822516004
Category:
Kitchen utensil with a broad, flat blade for lifting foods such as cake and fish.
Slicers Check ‘Ritter’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ritter: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ritter Fortis 1 slicer Electric 65 W Silver Metal :
The long product name of Ritter Fortis 1 slicer Electric 65 W Silver Metal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fortis 1 - economy Slicer
More>>>
Short summary description Ritter Fortis 1 slicer Electric 65 W Silver Metal:
This short summary of the Ritter Fortis 1 slicer Electric 65 W Silver Metal data-sheet is auto-generated and uses the product title and the first six key specs.

Ritter Fortis 1, Electric, 2 cm, Silver, Metal, 65 W, 2.9 kg

Long summary description Ritter Fortis 1 slicer Electric 65 W Silver Metal:
This is an auto-generated long summary of Ritter Fortis 1 slicer Electric 65 W Silver Metal based on the first three specs of the first five spec groups.

Ritter Fortis 1. Type of slicer: Electric, Slice thickness (max): 2 cm, Product colour: Silver. Power: 65 W. Weight: 2.9 kg. Dimensions (WxDxH): 190 x 335 x 220 mm