location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Riello VST 800 uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 640 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Riello Check ‘Riello’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VST 800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BVST8001RU
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Riello’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Riello: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Riello BVST8001RU user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Riello VST 800 uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 640 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - EnergyShare socket
  • - Ability to switch on the UPS in the absence of mains power (Cold Start)
  • - Batteries are user replaceable without switching off equipment and without interruption to the load (Hot Swap)
  • - Maximum reliability and protection of PC s thanks to PowerShield3 monitoring and shutdown software, which can be downloaded free
  • - Fully configurable using UPS Tools configuration software
  • - Highly reliable batteries (automatic and manually-activated battery test)
  • - Built-in short circuit protection
  • - Auto restart (when mains power is restored, after discharge of the batteries)
  • - GS/Nemko safety mark
Long product name Riello VST 800 uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 640 W 4 AC outlet(s) :
The long product name of Riello VST 800 uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 640 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

800 VA, 640 W, Sinewave Waveform, 220 - 240 Vac, VRLA, 1 x IEC 320 C14, 4 x IEC 320 C13, 1 x USB, 1 x RS-232, 40 dB, 10.5 kg
More>>>
Short summary description Riello VST 800 uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 640 W 4 AC outlet(s):
This short summary of the Riello VST 800 uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 640 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Riello VST 800, Line-Interactive, 0.8 kVA, 640 W, Sine, 220 V, 240 V

Long summary description Riello VST 800 uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 640 W 4 AC outlet(s):
This is an auto-generated long summary of Riello VST 800 uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 640 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

Riello VST 800. UPS topology: Line-Interactive, Output power capacity: 0.8 kVA, Output power: 640 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 6 h. Form factor: Mini Tower, Product colour: Black, Display type: LCD. Width: 120 mm, Depth: 443 mm, Height: 247 mm