Ridgeway BS-561W portable/party speaker Mono portable speaker Black, Blue, Red 3 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
762
Info modified on:
14 Mar 2024, 19:55:48
Short summary description Ridgeway BS-561W portable/party speaker Mono portable speaker Black, Blue, Red 3 W:

Ridgeway BS-561W, 7.62 cm (3"), 3 W, Wireless, Mono portable speaker, Black, Blue, Red, 1200 mAh

Long summary description Ridgeway BS-561W portable/party speaker Mono portable speaker Black, Blue, Red 3 W:

Ridgeway BS-561W. Tweeter diameter (imperial): 7.62 cm (3"). RMS rated power: 3 W. Connectivity technology: Wireless. Product type: Mono portable speaker, Product colour: Black, Blue, Red. Battery capacity: 1200 mAh

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.