Ricoh logo

Ricoh Aficio SP 5200S multifunction printer Laser A4 1200 x 600 DPI 45 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125431
Info modified on:
14 Dec 2023, 15:13:31
Long product name Ricoh Aficio SP 5200S multifunction printer Laser A4 1200 x 600 DPI 45 ppm Wi-Fi:

Aficio SP 5200S - Print/Copy/Scan, 45ppm, 1200 x 600 dpi, A4-A6, 20 sec, Ethernet, 802.11a/g, 45kg

Ricoh Aficio SP 5200S multifunction printer Laser A4 1200 x 600 DPI 45 ppm Wi-Fi:

Where space is at a premium, our compact A4 black and white multi-functionals, the Aficio™SP 5200S, SP5210SF and SP5210SR are ideal. They deliver 4-in-1 printing, copying, scanning and faxing to meet all your document needs. Packed with features usually expected only from larger MFPs, they are smaller but work just as hard. Your busy office or workgroup gets fast, affordable and versatile devices that can expand from desktop models to mighty four-tray, floor-standing powerhouses.

- High speed to maximise productivity
- Compact and easy to operate
- Built-in data security
- Low Total Cost of Ownership (TCO)
- Energy efficient.

Short summary description Ricoh Aficio SP 5200S multifunction printer Laser A4 1200 x 600 DPI 45 ppm Wi-Fi:

Ricoh Aficio SP 5200S, Laser, Mono printing, 1200 x 600 DPI, Mono copying, A4, Black, White

Long summary description Ricoh Aficio SP 5200S multifunction printer Laser A4 1200 x 600 DPI 45 ppm Wi-Fi:

Ricoh Aficio SP 5200S. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.