Ricoh logo

Ricoh PJ X2240 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65730
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Ricoh PJ X2240 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White, Blue:

Ricoh PJ X2240, 3000 ANSI lumens, DLP, XGA (1024x768), 10000:1, 762 - 7620 mm (30 - 300"), 1.073 billion colours

Long summary description Ricoh PJ X2240 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White, Blue:

Ricoh PJ X2240. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Zoom type: Manual, Zoom ratio: 1.1:1, Throw ratio: 1.95 - 2.15:1. Analog signal format system: PAL, PAL 60, PAL M, NTSC, NTSC 4.43, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA). Noise level: 34 dB, Noise level (economic mode): 31 dB, On Screen Display (OSD) languages: Danish, Korean, Dutch, English, Arabic, Finnish, French, German, Italian, Polish, Portuguese,...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.