location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh B1329510 printer drum Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B1329510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B1329510
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh B1329510 printer drum Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - 300000 pages
  • - Printing colours: Black
Long product name Ricoh B1329510 printer drum Original :
The long product name of Ricoh B1329510 printer drum Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OPC drum - 300000 pages - for Aficio 3260C, Color 5560
More>>>
Ricoh B1329510 printer drum Original:
The official description of Ricoh B1329510 printer drum Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The only answer for optimum, precise performance of your Ricoh equipment - genuine Ricoh supplies. They are formulated specifically to work with Ricoh office machines. Genuine Ricoh supplies ensure outstanding copy clarity and machine reliability in even the most demanding environments. Don't let unauthorized supplies affect the quality of your presentation with blurry images or poor copy quality. Genuine Ricoh supplies assure you of maximum machine efficiency and consistent product yield.

Short summary description Ricoh B1329510 printer drum Original:
This short summary of the Ricoh B1329510 printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh B1329510, Original, Aficio 3260C, Color 5560, 300000 pages, Laser printing, Black, Black

Long summary description Ricoh B1329510 printer drum Original:
This is an auto-generated long summary of Ricoh B1329510 printer drum Original based on the first three specs of the first five spec groups.

Ricoh B1329510. Type: Original, Compatibility: Aficio 3260C, Color 5560, Page yield: 300000 pages

Features
Print technology
Laser printing
Printing colours
Black
Compatibility *
Aficio 3260C, Color 5560
Type *
Original
Page yield *
300000 pages
Features
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
10 - 80%
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)
Danmark 1 distributor(s)