Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh MPC2051 Magenta Toner Cartridge 9500pages Magenta

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPC2051 Magenta Toner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
841506 show
Show alternative article codes used in the online market place
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 29981
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 05 Dec 2017 15:40:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ricoh MPC2051 Magenta Toner Cartridge 9500pages Magenta :
The short editorial description of Ricoh MPC2051 Magenta Toner Cartridge 9500pages Magenta

Toner Ricoh Aficio MPC2551HE, 9500 sheets, Magenta
More>>>

Ricoh MPC2051 Magenta Toner Cartridge 9500pages Magenta:
The official marketing text of Ricoh MPC2051 Magenta Toner Cartridge 9500pages Magenta as supplied by the manufacturer
Ricoh Consumables Products will ensure maximum performance for all your Ricoh products. We manufacture a full range of high quality parts and supplies to work with exacting precision on our fine business machines.
Short summary description Ricoh MPC2051 Magenta Toner Cartridge 9500pages Magenta:
This short summary of the Ricoh MPC2051 Magenta Toner Cartridge 9500pages Magenta data-sheet is auto-generated and uses the product title and the first six key specs.
Ricoh MPC2051 Magenta Toner, Laser cartridge, 9500 pages, Magenta, 1 pc(s)
Long summary description Ricoh MPC2051 Magenta Toner Cartridge 9500pages Magenta :

Ricoh MPC2051 Magenta Toner. Type: Laser cartridge, Page yield: 9500 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

This is an auto-generated long summary of Ricoh MPC2051 Magenta Toner Cartridge 9500pages Magenta based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Magenta
Compatibility *
The other products, software and hardware this product can be used with.
Ricoh Aficio MPC2551HE
Quantity per pack *
1 pc(s)
Type
Characteristics of the device.
Laser cartridge
Page yield
How many pages can be produced.
9500 pages
Print technology
Indicates the method used to print by this product.
Laser
Colour
Yes
Cartridge recollection
Yes
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Country Distributor
Nederland 1 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
United Kingdom 6 distributor(s)
Italia 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
X