Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh 841452 25500pages Black laser toner & cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
841452
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
841452
Category
Toner cartridges for your laser printer or copier.
Laser Toner & Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4241
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 19 Mar 2018 00:44:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ricoh 841452 25500pages Black laser toner & cartridge :
The short editorial description of Ricoh 841452 25500pages Black laser toner & cartridge

Toner cartridge - Black - 25500 pages - for Aficio MP C4501
More>>>
Ricoh 841452 25500pages Black laser toner & cartridge:
The official marketing text of Ricoh 841452 25500pages Black laser toner & cartridge as supplied by the manufacturer

The only answer for optimum, precise performance of your Ricoh equipment - genuine Ricoh supplies. They are formulated specifically to work with Ricoh office machines. Genuine Ricoh supplies ensure outstanding copy clarity and machine reliability in even the most demanding environments. Don't let unauthorized supplies affect the quality of your presentation with blurry images or poor copy quality. Genuine Ricoh supplies assure you of maximum machine efficiency and consistent product yield.

Short summary description Ricoh 841452 25500pages Black laser toner & cartridge:
This short summary of the Ricoh 841452 25500pages Black laser toner & cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh 841452, 25500 pages, Black, 1 pc(s)

Long summary description Ricoh 841452 25500pages Black laser toner & cartridge:
This is an auto-generated long summary of Ricoh 841452 25500pages Black laser toner & cartridge based on the first three specs of the first five spec groups.

Ricoh 841452. Page yield: 25500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Original *
Yes
Printing colours *
The colours that can be produced by the printer.
Black
Compatibility *
The other products, software and hardware this product can be used with.
Aficio MP C4501
Quantity per pack *
1 pc(s)
Page yield
How many pages can be produced.
25500 pages
Print technology
Indicates the method used to print by this product.
Laser
Colour
No
Features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
ISO/IEC 19798
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Country Distributor
United States 1 distributor(s)
Australia 1 distributor(s)
X