location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh 841360 toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
841360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
841360
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0708562003155 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ricoh 841360 toner cartridge 1 pc(s) Original Yellow :
The long product name of Ricoh 841360 toner cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner cartridge - Yellow - 21600 pages - for Aficio MP C6501, MP C6501SP, MP C7501
More>>>
Ricoh 841360 toner cartridge 1 pc(s) Original Yellow:
The official description of Ricoh 841360 toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The only answer for optimum, precise performance of your Ricoh equipment - genuine Ricoh supplies. They are formulated specifically to work with Ricoh office machines. Genuine Ricoh supplies ensure outstanding copy clarity and machine reliability in even the most demanding environments. Don't let unauthorized supplies affect the quality of your presentation with blurry images or poor copy quality. Genuine Ricoh supplies assure you of maximum machine efficiency and consistent product yield.

Short summary description Ricoh 841360 toner cartridge 1 pc(s) Original Yellow:
This short summary of the Ricoh 841360 toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh 841360, 21600 pages, Yellow, 1 pc(s)

Long summary description Ricoh 841360 toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Ricoh 841360 toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Ricoh 841360. Colour toner page yield: 21600 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
Aficio MP C6501, MP C6501SP, MP C7501
Quantity per pack *
1 pc(s)
Colour toner page yield *
21600 pages
Type *
Original
Printing colours *
Yellow
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Other features
Colour
Yes
Print technology
Laser printing
Page yield footnote
ISO/IEC 19798
Country Distributor
United States 1 distributor(s)