location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh MPC2050 Yellow Toner toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPC2050 Yellow Toner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
841215
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:42:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh MPC2050 Yellow Toner toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 5500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Ricoh MPC2050 Yellow Toner toner cartridge 1 pc(s) Original :
The long product name of Ricoh MPC2050 Yellow Toner toner cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner MPC 2030/2550 Yellow
More>>>
Ricoh MPC2050 Yellow Toner toner cartridge 1 pc(s) Original:
The official description of Ricoh MPC2050 Yellow Toner toner cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ricoh Consumables Products will ensure maximum performance for all your Ricoh products. We manufacture a full range of high quality parts and supplies to work with exacting precision on our fine business machines.
5500 pages

Short summary description Ricoh MPC2050 Yellow Toner toner cartridge 1 pc(s) Original:
This short summary of the Ricoh MPC2050 Yellow Toner toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh MPC2050 Yellow Toner, 5500 pages, Yellow, 1 pc(s)

Long summary description Ricoh MPC2050 Yellow Toner toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Ricoh MPC2050 Yellow Toner toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Ricoh MPC2050 Yellow Toner. Colour toner page yield: 5500 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
MPC 2030/2550
Quantity per pack *
1 pc(s)
Colour toner page yield *
5500 pages
Type *
Original
Printing colours *
Yellow
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Other features
Colour
Yes
Print technology
Laser printing