Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh 841210 Laser toner 5500pages magenta laser toner & cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
841210
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
841210
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14614
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 13 Dec 2017 11:03:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ricoh 841210 Laser toner 5500pages magenta laser toner & cartridge :
The short editorial description of Ricoh 841210 Laser toner 5500pages magenta laser toner & cartridge

Toner MPC/2030/2550 Magenta
More>>>

Ricoh 841210 Laser toner 5500pages magenta laser toner & cartridge:
The official marketing text of Ricoh 841210 Laser toner 5500pages magenta laser toner & cartridge as supplied by the manufacturer
Ricoh Consumables Products will ensure maximum performance for all your Ricoh products. We manufacture a full range of high quality parts and supplies to work with exacting precision on our fine business machines.
5500 pages
Short summary description Ricoh 841210 Laser toner 5500pages magenta laser toner & cartridge:
This short summary of the Ricoh 841210 Laser toner 5500pages magenta laser toner & cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Ricoh 841210, Laser toner, 5500 pages, Magenta, 1 pc(s)
Long summary description Ricoh 841210 Laser toner 5500pages magenta laser toner & cartridge :

Ricoh 841210. Type: Laser toner, Page yield: 5500 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

This is an auto-generated long summary of Ricoh 841210 Laser toner 5500pages magenta laser toner & cartridge based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Magenta
Compatibility *
The other products, software and hardware this product can be used with.
MPC/2030/2550
Quantity per pack *
1 pc(s)
Type
Characteristics of the device.
Laser toner
Page yield
How many pages can be produced.
5500 pages
Features
Print technology
Indicates the method used to print by this product.
Laser
Colour
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Country Distributor
España 1 distributor(s)
X