location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Cartridges for Aficio C2030, C2050, C2530, C2550 toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cartridges for Aficio C2030, C2050, C2530, C2550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
841209
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:42:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Cartridges for Aficio C2030, C2050, C2530, C2550 toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 5500 pages
  • - Inkjet
  • - 1 pc(s)
Long product name Ricoh Cartridges for Aficio C2030, C2050, C2530, C2550 toner cartridge 1 pc(s) Original Cyan :
The long product name of Ricoh Cartridges for Aficio C2030, C2050, C2530, C2550 toner cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cartridges for Aficio C2030, C2050, C2530, C2550, cyan
More>>>
Ricoh Cartridges for Aficio C2030, C2050, C2530, C2550 toner cartridge 1 pc(s) Original Cyan:
The official description of Ricoh Cartridges for Aficio C2030, C2050, C2530, C2550 toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Easy-to-replace Toner Cartridge
- Designed to provide exceptional value, reliability and outstanding print quality
- Configuration assists high-speed, single pass printing

Short summary description Ricoh Cartridges for Aficio C2030, C2050, C2530, C2550 toner cartridge 1 pc(s) Original Cyan:
This short summary of the Ricoh Cartridges for Aficio C2030, C2050, C2530, C2550 toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Cartridges for Aficio C2030, C2050, C2530, C2550, 5500 pages, Cyan, 1 pc(s)

Long summary description Ricoh Cartridges for Aficio C2030, C2050, C2530, C2550 toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Ricoh Cartridges for Aficio C2030, C2050, C2530, C2550 toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Ricoh Cartridges for Aficio C2030, C2050, C2530, C2550. Colour toner page yield: 5500 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
Aficio C2030, C2050, C2530, C2550
Quantity per pack *
1 pc(s)
Colour toner page yield *
5500 pages
Type *
Original
Printing colours *
Cyan
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Other features
Colour
Yes
Print technology
Inkjet