location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh DVD+RW 4,7GB 8x Slim Jewel Case (10) 4.7 GB 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+RW 4,7GB 8x Slim Jewel Case (10)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
792406
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 14:29:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh DVD+RW 4,7GB 8x Slim Jewel Case (10) 4.7 GB 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD+RW 4.7 GB
  • - Optical disc diameter: 120 mm
  • - Recording time: 120 min
  • - 10 pc(s)
Long product name Ricoh DVD+RW 4,7GB 8x Slim Jewel Case (10) 4.7 GB 10 pc(s) :
The long product name of Ricoh DVD+RW 4,7GB 8x Slim Jewel Case (10) 4.7 GB 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD+RW 4,7GB 120Min 8x Media Slim Jewel Case (10)
More>>>
Ricoh DVD+RW 4,7GB 8x Slim Jewel Case (10) 4.7 GB 10 pc(s):
The official description of Ricoh DVD+RW 4,7GB 8x Slim Jewel Case (10) 4.7 GB 10 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Based on an exclusive coating technology newly developed by Ricoh, the DVD+RW 8x is produced with high-precision tools. It offers users the highest possible standards of security and compatibility for storing their valuable data. Thanks to the high-speed recording process, the new medium allows data volumes of up to 4.7 Gigabyte to be written and rewritten in only around nine minutes.

Short summary description Ricoh DVD+RW 4,7GB 8x Slim Jewel Case (10) 4.7 GB 10 pc(s):
This short summary of the Ricoh DVD+RW 4,7GB 8x Slim Jewel Case (10) 4.7 GB 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh DVD+RW 4,7GB 8x Slim Jewel Case (10), DVD+RW, 120 mm, Jewel case, 10 pc(s), 4.7 GB

Long summary description Ricoh DVD+RW 4,7GB 8x Slim Jewel Case (10) 4.7 GB 10 pc(s):
This is an auto-generated long summary of Ricoh DVD+RW 4,7GB 8x Slim Jewel Case (10) 4.7 GB 10 pc(s) based on the first three specs of the first five spec groups.

Ricoh DVD+RW 4,7GB 8x Slim Jewel Case (10). Native capacity: 4.7 GB, Type: DVD+RW, Quantity per pack: 10 pc(s). Package type: Jewel case. DVD write speed: 8x

Features
Native capacity *
4.7 GB
Type *
DVD+RW
Optical disc diameter *
120 mm
Quantity per pack *
10 pc(s)
Features
DVD write speed
8x
Recording time *
120 min
Packaging data
Package type
Jewel case