Long product name Ricoh Toner Cassette Type 155 Cyan toner cartridge Original
:
Toner Cassette Type 155 Cyan
The long product name of Ricoh Toner Cassette Type 155 Cyan toner cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Toner Cassette Type 155 Cyan
More>>>
Ricoh Toner Cassette Type 155 Cyan toner cartridge Original:
The official description of Ricoh Toner Cassette Type 155 Cyan toner cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Toner Cassette Type 155 Cyan for Aficio CL2000, CL3100DN, CL3100N. Short yield toner. 2500 prints at 5% coverage.
Short summary description Ricoh Toner Cassette Type 155 Cyan toner cartridge Original:
This short summary of the Ricoh Toner Cassette Type 155 Cyan toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.
Ricoh Toner Cassette Type 155 Cyan, 2500 pages, Cyan
Long summary description Ricoh Toner Cassette Type 155 Cyan toner cartridge Original:
This is an auto-generated long summary of Ricoh Toner Cassette Type 155 Cyan toner cartridge Original based on the first three specs of the first five spec groups.
Ricoh Toner Cassette Type 155 Cyan. Colour toner page yield: 2500 pages, Printing colours: Cyan