location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C221SF Laser A4 2400 x 600 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP C221SF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406131
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C221SF Laser A4 2400 x 600 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 21 ppm
  • - Colour copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 400 MHz
  • - 30 kg
Long product name Ricoh Aficio SP C221SF Laser A4 2400 x 600 DPI 21 ppm :
The long product name of Ricoh Aficio SP C221SF Laser A4 2400 x 600 DPI 21 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio SP C221SF - 21 ppm
More>>>
Ricoh Aficio SP C221SF Laser A4 2400 x 600 DPI 21 ppm:
The official description of Ricoh Aficio SP C221SF Laser A4 2400 x 600 DPI 21 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No matter what tasks you handle on a daily basis, the RICOH Aficio SP C221SF can help you accelerate workflow, accomplish a wider range of jobs and energize documents with vibrant business color. This desktop color laser multifunction printer (MFP) offers powerful, four-in-one performance enhanced with capabilities normally reserved for much more expensive systems. It delivers proven technology in a convenient, compact design. This smart, sleek system is simple to operate, easy to maintain and very affordable to own.

Short summary description Ricoh Aficio SP C221SF Laser A4 2400 x 600 DPI 21 ppm:
This short summary of the Ricoh Aficio SP C221SF Laser A4 2400 x 600 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C221SF, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Mono scanning, A4

Long summary description Ricoh Aficio SP C221SF Laser A4 2400 x 600 DPI 21 ppm:
This is an auto-generated long summary of Ricoh Aficio SP C221SF Laser A4 2400 x 600 DPI 21 ppm based on the first three specs of the first five spec groups.

Ricoh Aficio SP C221SF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Warm-up time
51 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
10 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
50
Fax broadcasting
100 locations
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Input & output capacity
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
751 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, IPP
Performance
Internal memory *
128 MB
Processor frequency
400 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
1300 W
Weight & dimensions
Weight
30 kg
Other features
Standard input trays
251
Dimensions (WxDxH)
420 x 493 x 476 mm
Power requirements
120 V, 60 Hz
Compatible operating systems
Windows 2000/XP/Server 2003/ Vista Citrix Server Mac OS X v10.2 +
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print
Scan speed
5 sec/page