location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C222DN Colour 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP C222DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406012K1
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C222DN Colour 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 300 MHz
Long product name Ricoh Aficio SP C222DN Colour 2400 x 600 DPI :
The long product name of Ricoh Aficio SP C222DN Colour 2400 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio™SP C222DN
More>>>
Ricoh Aficio SP C222DN Colour 2400 x 600 DPI:
The official description of Ricoh Aficio SP C222DN Colour 2400 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Main features

Add impact to your business communications with Ricoh’s innovative colour laser printers. The Aficio™SP C220N/SP C221N and SP C222DN offer everything you have always expected from a printer at a very competitive cost. Smaller yet faster than others, these user friendly devices meet all of your business printing needs in monochrome and full colour. Thanks to the built-in networking capability, their features can easily be shared within your small office or workgroup. Now you have all the necessary tools at hand to produce the best possible prints, without exception.

SP C222DN
- B/W & colour at 20 ppm.
- Network ready.
- PCL/PostScript® 3™.
- Auto duplex.

Short summary description Ricoh Aficio SP C222DN Colour 2400 x 600 DPI:
This short summary of the Ricoh Aficio SP C222DN Colour 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C222DN, Laser, Colour, 2400 x 600 DPI, 20 ppm, Duplex printing

Long summary description Ricoh Aficio SP C222DN Colour 2400 x 600 DPI:
This is an auto-generated long summary of Ricoh Aficio SP C222DN Colour 2400 x 600 DPI based on the first three specs of the first five spec groups.

Ricoh Aficio SP C222DN. Print technology: Laser, Colour. Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
51 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Features
Maximum duty cycle *
30000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
751 sheets
Paper handling
Paper tray media types *
Envelopes, Plain paper, Recycled paper, Transparencies
Media types supported
Plain paper, thick paper, thin paper, recycled paper, transparencies, laser printer labels, envelopes
Network
Supported network protocols (IPv4)
TCP/IP, AppleTalk (SP C221N/SP C222DN), IPX/SPX (SP C221N/SP C222DN)
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor frequency
300 MHz
Power
Power consumption (PowerSave)
15 W
Weight & dimensions
Weight
23 kg
Dimensions (WxDxH)
400 x 450 x 320 mm
Packaging content
Bundled software
PCL/PostScript 3 80 fonts PostScript 3 136 Adobe type 1 fonts
Other features
Mac compatibility
Yes
Standard media sizes
A4 - A6
Media weights by paper path
60 - 160 g/m²
Power requirements
220 - 240 V, 50/60 Hz
Media weight (tray 2)
60 - 105 g/m²
Power consumption (active)
1300 W
Compatible operating systems
Windows 2000/XP/Server 2003/Vista, Macintosh X v10.2.8-10.4