location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio™SP 5100N 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio™SP 5100N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
402850
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio™SP 5100N 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - 43 ppm
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 500 sheets
  • - Internal memory: 128 MB 500 MHz
Long product name Ricoh Aficio™SP 5100N 1200 x 1200 DPI :
The long product name of Ricoh Aficio™SP 5100N 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio™SP 5100N
More>>>
Ricoh Aficio™SP 5100N 1200 x 1200 DPI:
The official description of Ricoh Aficio™SP 5100N 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Main features

If you are on the lookout for a productive printer, Ricoh’s range of office printing solutions will amaze you with top productivity and optimum performance. By introducing the fast and reliable Aficio™SP 5100N, Ricoh raises the bar for A4 black and white desktop printing once again. Competitively priced, it offers high quality output, fast print speed and flexible paper handling. This user friendly device is the office partner your workgroup has been looking for. Do not judge this compact printer by its size; it tackles even your most demanding print runs at amazing speed!

- Outstanding productivity: 43 prints per minute (A4).
- High quality output: 1,200 x 1,200 dpi equivalent.
- Flexible paper handling.
- Optional duplex capability.
- Small footprint.

Short summary description Ricoh Aficio™SP 5100N 1200 x 1200 DPI:
This short summary of the Ricoh Aficio™SP 5100N 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio™SP 5100N, 1200 x 1200 DPI, 43 ppm

Long summary description Ricoh Aficio™SP 5100N 1200 x 1200 DPI:
This is an auto-generated long summary of Ricoh Aficio™SP 5100N 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Ricoh Aficio™SP 5100N. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 43 ppm

Printing
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Features
Maximum duty cycle *
200000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
250 sheets
Paper handling
Paper tray media types *
Envelopes, Plain paper, Recycled paper, Transparencies
Media types supported
Plain paper, thin paper, thick paper, recycled paper, transparencies, laser printer labels, envelopes
Network
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Performance
Internal memory *
128 MB
Maximum internal memory
512 MB
Processor frequency
500 MHz
Power
Power consumption (PowerSave)
13 W
Weight & dimensions
Weight
17.5 kg
Dimensions (WxDxH)
396 x 453 x 353 mm
Other features
I/O ports
1 x Hi-Speed USB - 4 PIN USB Type B 1 x network - Ethernet 10Base-T/100Base-TX - RJ-45 1 x parallel - IEEE 1284 (EPP/ECP)
Standard media sizes
A6 - A4
Media weights by paper path
60 - 105 g/m²
Power requirements
220 - 240 V, 50/60
Media weight (tray 2)
60 - 163 g/m²
Media weight (tray 3)
75 - 90 g/m²
Power consumption (active)
650 W
Technical features
PDF Direct Print
Compatible operating systems
Microsoft Windows NT 4.0, Microsoft Windows Server 2003, Microsoft Windows 98/ME/2000/XP, Apple MacOS 8.6 - 9.2.x, Apple MacOS X 10.1 - 10.4
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:44:14
Uk has collected 1 expert review for Ricoh Aficio™SP 5100N 1200 x 1200 DPI and the rating is 95 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
95%