location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio AP610N 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio AP610N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
402338
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio AP610N 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A3 35 ppm
  • - Duplex printing
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 372 MHz
Long product name Ricoh Aficio AP610N 1200 x 1200 DPI A3 :
The long product name of Ricoh Aficio AP610N 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio AP610N - 35 ppm
More>>>
Ricoh Aficio AP610N 1200 x 1200 DPI A3:
The official description of Ricoh Aficio AP610N 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Ricoh Aficio AP610N is a rugged black & white laser printer designed to handle the everyday network printing needs of busy workgroups. Built on a high-performance, time-tested Ricoh laser print engine, the compact and versatile Aficio AP610N offers desktop convenience, superb image quality, fast throughput, advanced security, and low operation costs.

Short summary description Ricoh Aficio AP610N 1200 x 1200 DPI A3:
This short summary of the Ricoh Aficio AP610N 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio AP610N, 1200 x 1200 DPI, A3, 35 ppm, Duplex printing, Network ready

Long summary description Ricoh Aficio AP610N 1200 x 1200 DPI A3:
This is an auto-generated long summary of Ricoh Aficio AP610N 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Ricoh Aficio AP610N. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready

Printing
Colour *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
19 s
Time to first page (black, normal)
6.5 s
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
Network
Network ready
Yes
Network
Supported network protocols (IPv4)
TCP/IP, Novell IPX/SPX, IPP, AppleTalk, SMB/NetBEUI
Performance
Internal memory *
128 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor model
TX4955
Processor frequency
372 MHz
Design
Certification
UL UL60950, FCC Part 15 Class B
Power
Power consumption (printing) *
850 W
Power consumption (PowerSave)
5.5 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
20 kg
Dimensions (WxDxH)
478 x 437 x 343 mm
Other features
Mac compatibility
Yes
Power requirements
120 V, 60 Hz
Compatible operating systems
Windows 95/98/Me/NT 4.0/2000/XP/Server 2003 Mac OS 8.6.0 + UNIX
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:43:58
Uk has collected 1 expert review for Ricoh Aficio AP610N 1200 x 1200 DPI A3 and the rating is 94 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
94%