Ricoh logo

Ricoh Aficio CL 7200 Colour 1200 x 1200 DPI A3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16010
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ricoh Aficio CL 7200 Colour 1200 x 1200 DPI A3:

Ricoh Aficio CL 7200, Laser, Colour, 1200 x 1200 DPI, A3, 32 ppm, Duplex printing

Long summary description Ricoh Aficio CL 7200 Colour 1200 x 1200 DPI A3:

Ricoh Aficio CL 7200. Print technology: Laser, Colour, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Network ready

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.