Ricoh Aficio AP 410, Laser, 600 x 600 DPI, A4, 27 ppm, Duplex printing, Network ready
Ricoh Aficio AP 410. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Network ready