Ricoh logo

Ricoh Aficio BP20 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26342
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ricoh Aficio BP20 1200 x 1200 DPI A4:

Ricoh Aficio BP20, 1200 x 1200 DPI, A4, 18 ppm

Long summary description Ricoh Aficio BP20 1200 x 1200 DPI A4:

Ricoh Aficio BP20. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.