Ricoh logo

Ricoh Aficio FX200L Laser A4 1200 x 1200 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10873
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ricoh Aficio FX200L Laser A4 1200 x 1200 DPI 20 ppm:

Ricoh Aficio FX200L, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Ricoh Aficio FX200L Laser A4 1200 x 1200 DPI 20 ppm:

Ricoh Aficio FX200L. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.