location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Caplio 500G 1/1.8" 8.13 MP CCD 3264 x 2448 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Caplio 500G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
174204
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Caplio 500G 1/1.8" 8.13 MP CCD 3264 x 2448 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.13 MP CCD Black
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x
More>>>
Short summary description Ricoh Caplio 500G 1/1.8" 8.13 MP CCD 3264 x 2448 pixels Black:
This short summary of the Ricoh Caplio 500G 1/1.8" 8.13 MP CCD 3264 x 2448 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Caplio 500G, 8.13 MP, 3264 x 2448 pixels, 1/1.8", CCD, 3x, Black

Long summary description Ricoh Caplio 500G 1/1.8" 8.13 MP CCD 3264 x 2448 pixels Black:
This is an auto-generated long summary of Ricoh Caplio 500G 1/1.8" 8.13 MP CCD 3264 x 2448 pixels Black based on the first three specs of the first five spec groups.

Ricoh Caplio 500G. Megapixel (approx.): 8.13 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Focal length range: 5.8 - 17.4 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 26 MB. Weight: 400 g. Product colour: Black

Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
8.13 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Lens system
Optical zoom *
3x
Focal length range
5.8 - 17.4 mm
Memory
Internal memory
26 MB
Compatible memory cards *
mmc, sd
Maximum memory card size
1 GB
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Design
Product colour *
Black
Battery
Battery type
rechargeable
Number of batteries supported
1
Weight & dimensions
Width
133 mm
Depth
78.5 mm
Height
74 mm
Weight
400 g
Other features
Video capability
Yes
Focal length (35mm film equivalent)
28 - 85 mm
Power source
DB-43
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:45:36
Uk has collected 8 expert reviews for Ricoh Caplio 500G 1/1.8" 8.13 MP CCD 3264 x 2448 pixels Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Photoradar.com
Updated:
2011-10-04 02:45:35
One area that possibly hasn't had enough interest is the adventure camera market. A typical compact doesn't respond well to a snorkelling holiday, a spot of caving, or desert trekking. Back home it may stop responding at all if water and sand damage ta...
Bottom line One area that possibly hasn't had enough interest is the adventure camera market. A typical compact doesn't respond well to a snorkelling holiday, a spot of caving, or desert trekking. Back home it may stop responding at all if water and sand damage ta...
60%
pocket-lint.com
Updated:
2011-10-04 02:45:35
Do you really need a digital camera that would withstand the elements more than you would?...
Good Build, simple to use, nice wide-angle lens, image quality at lower ISOs, quite probably the perfect family or beach camera, ideal builder’s snapper.
Bad Big and clunky, horrible to look at, image noise at higher ISOs, price, horrible to look at … and did I say it looked horrible?...
Bottom line Tougher than rhino hide, waterproof and dustproof, the 500G is aimed those who work in a tough environment, it also takes nice pictures too...
80%
techradar.com
Updated:
2011-10-04 02:45:35
Don't mistake this for an underwater camera, Verdict, The tough build and waterproofing will appeal if you spend a lot of time in deserts or swimming pools...
Good Waterproof, 8 megapixels...
Bad Dont mistake this for an underwater camera...
Bottom line With the market increasingly saturated with me-too camera models, manufacturers are branching out in more exotic directions. One area that possibly hasnt had enough interest is the adventure camera market. A typical compact doesnt respond well to a s...
70%
dpexpert.com.au
Updated:
2011-11-05 18:09:34
The Ricoh 500G ?wide? is an 8 megapixel camera with a 3x zoom lens with a film-equivalent range of 28?85mm. There is an optional extender lens that takes the camera to 22mm at the wide angle end. Ricoh produce exceptional wide angle lenses with no tra...
Good The Ricoh 500G is made for a particular niche market which includes firefighters, builders, engineers and architects and, we assume, explorers and white water rafters. It even has a mode for correcting photos of documents so that they are straight, wit...
Bad The write time to the SD card is slow.
Bottom line The Ricoh 500G wide is a tool -- there is no other way to describe it. It’s not pretty but it’s certainly tough. And it has been well thought out for a particular customer who wants a camera that can stand abuse and still produce good pictures...
0%
Techreviews.tv
Updated:
2011-10-04 02:45:35
Video review...
0%