location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ricatech RC-1400 8 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricatech Check ‘Ricatech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC-1400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC14008GBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717703561708
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Ricatech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricatech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricatech RC-1400 8 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 8 GB
  • - LCD 4.57 cm (1.8")
  • - Audio formats supported: MP3, WMA
  • - Equalizer
  • - FM radio
  • - Continuous audio playback time: 8 h Lithium-Ion (Li-Ion)
Long product name Ricatech RC-1400 8 GB Black :
The long product name of Ricatech RC-1400 8 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Following the latest trends in the market, the new RC-1400 is there to bee seen
More>>>
Short summary description Ricatech RC-1400 8 GB Black:
This short summary of the Ricatech RC-1400 8 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ricatech RC-1400, 8 GB, LCD, FM radio, 37 g, Black

Long summary description Ricatech RC-1400 8 GB Black:
This is an auto-generated long summary of Ricatech RC-1400 8 GB Black based on the first three specs of the first five spec groups.

Ricatech RC-1400. Total storage capacity: 8 GB. Display: LCD. FM radio. Continuous audio playback time: 8 h. Weight: 37 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:43:48
Uk has collected 1 expert review for Ricatech RC-1400 8 GB Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%