Rexel logo

Rexel Dox 2 Class Lever Arch File Green

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28603
Info modified on:
14 Mar 2024, 19:34:27
Long product name Rexel Dox 2 Class Lever Arch File Green:

Dox 2 Lever Arch Files, Green

Short summary description Rexel Dox 2 Class Lever Arch File Green:

Rexel Dox 2 Class Lever Arch File Green, Foolscap, Black, Green, 8 cm, Egypt, 290 mm, 85 mm

Long summary description Rexel Dox 2 Class Lever Arch File Green:

Rexel Dox 2 Class Lever Arch File Green. Format: Foolscap, Product colour: Black, Green, Spine width: 8 cm. Width: 290 mm, Depth: 85 mm, Height: 350 mm. Package width: 298 mm, Package depth: 350 mm, Package height: 84 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.