location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Dox 2 Class Lever Arch File Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dox 2 Class Lever Arch File Yellow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D26206 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8004389087333
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel Dox 2 Class Lever Arch File Yellow :
The long product name of Rexel Dox 2 Class Lever Arch File Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dox 2 Lever Arch Files, Yellow
More>>>
Short summary description Rexel Dox 2 Class Lever Arch File Yellow:
This short summary of the Rexel Dox 2 Class Lever Arch File Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Dox 2 Class Lever Arch File Yellow, Foolscap, Black, Yellow, 8 cm, Egypt, 290 mm, 85 mm

Long summary description Rexel Dox 2 Class Lever Arch File Yellow:
This is an auto-generated long summary of Rexel Dox 2 Class Lever Arch File Yellow based on the first three specs of the first five spec groups.

Rexel Dox 2 Class Lever Arch File Yellow. Format: Foolscap, Product colour: Black, Yellow, Spine width: 8 cm. Width: 290 mm, Depth: 85 mm, Height: 350 mm. Package width: 298 mm, Package depth: 350 mm, Package height: 84 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel Dox 2 Class Lever Arch File Green
(show image)
D26214 Dox 2 Class Lever Arch File Green 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Dox 2 Class Lever Arch File Red
(show image)
D26211 Dox 2 Class Lever Arch File Red 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Dox 2 Class Lever Arch File Black
(show image)
D26210 Dox 2 Class Lever Arch File Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY Lever Arch File 75mm A4 Pretty Pink
(show image)
2104009 JOY Lever Arch File 75mm A4 Pretty Pink 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY Lever Arch File 75mm A4 Lovely Lime
(show image)
2104013 JOY Lever Arch File 75mm A4 Lovely Lime 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY Lever Arch File 75mm A4 Perfect Purple
(show image)
2104012 JOY Lever Arch File 75mm A4 Perfect Purple 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY Lever Arch File 75mm A4 Blissful Blue
(show image)
2104011 JOY Lever Arch File 75mm A4 Blissful Blue 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Dox 2 Class Lever Arch File Blue
(show image)
D26204 Dox 2 Class Lever Arch File Blue 0.00
(excl. VAT)
0 (incl. VAT)