Rexel logo

Rexel Pocket - Economy glossy

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22371
Info modified on:
09 Jan 2023, 20:29:56
Long product name Rexel Pocket - Economy glossy:

Pocket - Economy glossy

Short summary description Rexel Pocket - Economy glossy:

Rexel Pocket - Economy glossy, Legal, Transparent, Polypropylene (PP), Portrait, Malaysia, 0.05 mm

Long summary description Rexel Pocket - Economy glossy:

Rexel Pocket - Economy glossy. Format: Legal, Product colour: Transparent, Material: Polypropylene (PP). Thickness: 0.05 mm, Package width: 240 mm, Package depth: 305 mm. Quantity per pack: 100 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.