Rexel logo

Rexel Punched Pocket - Premium Quali

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12304
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel Punched Pocket - Premium Quali:

Punched Pocket - Premium Quali

Short summary description Rexel Punched Pocket - Premium Quali:

Rexel Punched Pocket - Premium Quali, 300 x 420 (A3), Transparent, Polypropylene (PP), 320 mm, 425 mm, 7 mm

Long summary description Rexel Punched Pocket - Premium Quali:

Rexel Punched Pocket - Premium Quali. Format: 300 x 420 (A3), Product colour: Transparent, Material: Polypropylene (PP). Package width: 320 mm, Package depth: 425 mm, Package height: 7 mm. Quantity per pack: 10 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.