location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Joy Cross Cut Shredder Pretty Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Joy Cross Cut Shredder Pretty Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2104272EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252480253
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rexel Joy Cross Cut Shredder Pretty Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Pink Cross shredding Working width: 23 cm
  • - Shredding staples Paper shredding Credit cards shredding
  • - Shredding capacity: 5 sheets
  • - Basket volume: 7.5 L 50 sheets 73 dB
Warranty: 2 years
Long product name Rexel Joy Cross Cut Shredder Pretty Pink :
The long product name of Rexel Joy Cross Cut Shredder Pretty Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Joy Cross Cut Shredder Pretty Pink, 7.5L
More>>>
Short summary description Rexel Joy Cross Cut Shredder Pretty Pink:
This short summary of the Rexel Joy Cross Cut Shredder Pretty Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Joy Cross Cut Shredder Pretty Pink, Cross shredding, 23 cm, 4 x 40 mm, 7.5 L, 50 sheets, 73 dB

Long summary description Rexel Joy Cross Cut Shredder Pretty Pink:
This is an auto-generated long summary of Rexel Joy Cross Cut Shredder Pretty Pink based on the first three specs of the first five spec groups.

Rexel Joy Cross Cut Shredder Pretty Pink. Shredding type: Cross shredding, Working width: 23 cm, Shredding size: 4 x 40 mm. Width: 170 mm, Depth: 320 mm, Height: 360 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel RLWSFM9 Wide Entry Super Micro Cut Shredder
(show image)
2103009EU RLWSFM9 Wide Entry Super Micro Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Prostyle+ 12 Cross Cut Shredder
(show image)
2102563EU Prostyle+ 12 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Joy Cross Cut Shedder Blissful Blue
(show image)
2104271 Joy Cross Cut Shedder Blissful Blue 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RPX612 Cross Cut Shredder
(show image)
2101843A Promax RPX612 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RPS812 Strip Cut Shredder
(show image)
2101842A Promax RPS812 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax REX623 Cross Cut Shredder
(show image)
2101339A Promax REX623 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RES823 Strip Cut Shredder
(show image)
2101337A Promax RES823 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RSS1535 Strip Cut Shredder
(show image)
2100880A Promax RSS1535 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RES1123 Strip Cut Shredder
(show image)
1758025A Promax RES1123 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RSS1838 Strip Cut Shredder
(show image)
2100888A Promax RSS1838 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)