location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Advance Soft pencil case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advance
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2103779 show
Show alternative article codes used in the online market place
Category:
Small metal, leather or plastic container, often with a zip, for storing pens, pencils, rulers and other small items of stationery.
Pencil Cases Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel Advance Soft pencil case Black :
The long product name of Rexel Advance Soft pencil case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Advance Mesh 2 Pocket Pencil Pouch Black
More>>>
Short summary description Rexel Advance Soft pencil case Black:
This short summary of the Rexel Advance Soft pencil case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Advance, 200 mm, 20 mm, 150 mm, 31.5 g, 145 mm, 183 mm

Long summary description Rexel Advance Soft pencil case Black:
This is an auto-generated long summary of Rexel Advance Soft pencil case Black based on the first three specs of the first five spec groups.

Rexel Advance. Width: 200 mm, Depth: 20 mm, Height: 150 mm. Package width: 145 mm, Package depth: 183 mm, Package height: 18 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel Advance Soft pencil case Black
(show image)
2103782 Advance 0.00
(excl. VAT)
0 (incl. VAT)