Rexel logo

Rexel R56 Plier Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17628
Info modified on:
14 Apr 2023, 21:09:32
Bullet Points Rexel R56 Plier Silver:
  • - Strong metal stapling pliers for stapling up to 40 sheets of paper (80 gsm)
  • - Ergonomic grip to ensure accurate and comfortable stapling
  • - Compatible with Rexel No. 56 (26/6) and No. 16 (24/6) staples
  • - Staples up to 20 sheets of paper with 24/6 or 26/6 staples or 40 sheets of paper with 24/8 or 26/8 staples
  • - Rear loading refill mechanism making it quick and easy to refill staples
  • - Features a 55mm paper insertion depth for flexible stapling
  • - For permanent stapling and temporary pinning
Warranty:
5 years
Long product name Rexel R56 Plier Silver:

Office 56 40 Sheet Metal Plier Stapler

Short summary description Rexel R56 Plier Silver:

Rexel R56 Plier Silver, 40 sheets, Silver, Metal, 5.5 cm, 368 g, 25 x 180 x 88 mm

Long summary description Rexel R56 Plier Silver:

Rexel R56 Plier Silver. Stapling capacity: 40 sheets, Product colour: Silver, Material: Metal. Weight: 368 g, Dimensions (WxDxH): 25 x 180 x 88 mm. Package width: 92 mm, Package depth: 32 mm, Package height: 220 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.