location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Auto+ 200X Cross Cut Shredder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Auto+ 200X Cross Cut Shredder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2103175 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252339490
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Rexel 2103175 user manual (34.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rexel Auto+ 200X Cross Cut Shredder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Strip shredding Working width: 23 cm
  • - Shredding staples Shredding CDs Paper shredding Credit cards shredding
  • - Shredding capacity: 200 sheets
  • - Basket volume: 34 L
  • - Power consumption (typical): 270 W
Warranty: 2 years
Long product name Rexel Auto+ 200X Cross Cut Shredder :
The long product name of Rexel Auto+ 200X Cross Cut Shredder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Auto+ 200X Shredder Cross Cut, 34 L
More>>>
Short summary description Rexel Auto+ 200X Cross Cut Shredder:
This short summary of the Rexel Auto+ 200X Cross Cut Shredder data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Auto+ 200X Cross Cut Shredder, Strip shredding, 23 cm, 4 x 40 mm, 34 L, 200 sheets, Black, Silver

Long summary description Rexel Auto+ 200X Cross Cut Shredder:
This is an auto-generated long summary of Rexel Auto+ 200X Cross Cut Shredder based on the first three specs of the first five spec groups.

Rexel Auto+ 200X Cross Cut Shredder. Shredding type: Strip shredding, Working width: 23 cm, Shredding size: 4 x 40 mm. Power consumption (typical): 270 W. Dimensions (WxDxH): 350 x 490 x 515 mm, Package dimensions (WxDxH): 465 x 590 x 635 mm. Width: 350 mm, Depth: 490 mm, Height: 515 mm

Award-Winning Technology

Auto Feed - Stack, shut, done - auto feed means no more standing at the shredder. Shredding up to 200 sheets at the touch of a button, save up to 65 percent against shredding services, and over 5 minutes versus traditional shredding.

High Security
High Security

This shredder reduces documents to 4x40mm cross cut particles - every 200x is designed with a cross-cut security level of P-4 for added peace of mind.

Optional Manual Slot
Optional Manual Slot

Shred up to 7 sheets through a manual slot for versatility in shredding. The built-in manual slot makes it ideal for quick jobs that don't require the Auto Feed feature.

Securely Destroys Credit Cards and CDs
Securely Destroys Credit Cards and CDs

Protect all aspects of sensitive material with the additional capability of credit card and CD disposal. Swift destruction for increased security every time.

Wheels for Ease of Movement
Wheels for Ease of Movement

The handy casters allow for quick and easy transportation around the office between users if needed.

Easy-Empty Bin
Easy-Empty Bin

Easy to empty 32 litre pull-out bin (holding up to 360 sheets) makes emptying simple. Combine handy viewing window with high capacity bin to plan accordingly.

Prevents Jams
Prevents Jams

Paper jams are reduced with Automatic Jam clearance and ingenious manual reverse feature. Swiftly fix paper potential paper jams in seconds; eliminating office hold ups and putting an end to the no. 1 shredding frustration.

Brand Image Product code Product Stock Price from
Rexel

Rexel RLWSFM9 Wide Entry Super Micro Cut Shredder
(show image)
2103009EU RLWSFM9 Wide Entry Super Micro Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Prostyle+ 12 Cross Cut Shredder
(show image)
2102563EU Prostyle+ 12 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Joy Cross Cut Shedder Blissful Blue
(show image)
2104271 Joy Cross Cut Shedder Blissful Blue 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RPX612 Cross Cut Shredder
(show image)
2101843A Promax RPX612 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RPS812 Strip Cut Shredder
(show image)
2101842A Promax RPS812 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax REX623 Cross Cut Shredder
(show image)
2101339A Promax REX623 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RES823 Strip Cut Shredder
(show image)
2101337A Promax RES823 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RSS1535 Strip Cut Shredder
(show image)
2100880A Promax RSS1535 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RES1123 Strip Cut Shredder
(show image)
1758025A Promax RES1123 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RSS1838 Strip Cut Shredder
(show image)
2100888A Promax RSS1838 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)