location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Auto+ 60X Cross Cut Shredder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Auto+ 60X Cross Cut Shredder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2103060 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252309622
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Rexel 2103060 user manual (22.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rexel Auto+ 60X Cross Cut Shredder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Cross shredding Working width: 22 cm
  • - Paper shredding Credit cards shredding
  • - Shredding capacity: 65 sheets
  • - Basket volume: 15 L 60 dB
Warranty: 2 Years
Long product name Rexel Auto+ 60X Cross Cut Shredder :
The long product name of Rexel Auto+ 60X Cross Cut Shredder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Auto+ 60X Cross Cut Shredder, 15 L
More>>>
Short summary description Rexel Auto+ 60X Cross Cut Shredder:
This short summary of the Rexel Auto+ 60X Cross Cut Shredder data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Auto+ 60X Cross Cut Shredder, Cross shredding, 22 cm, 4 x 45 mm, 15 L, 60 dB, 65 sheets

Long summary description Rexel Auto+ 60X Cross Cut Shredder:
This is an auto-generated long summary of Rexel Auto+ 60X Cross Cut Shredder based on the first three specs of the first five spec groups.

Rexel Auto+ 60X Cross Cut Shredder. Shredding type: Cross shredding, Working width: 22 cm, Shredding size: 4 x 45 mm. Width: 295 mm, Depth: 430 mm, Height: 350 mm

Award-Winning Technology

Auto Feed - Stack, shut, done - auto feed means no more standing at the shredder. Shredding up to 60 sheets every time, (or 5 through manual feed) save up to 65 percent against shredding services, and 2 minutes of your time versus traditional shredding.

High Security
High Security

This shredder reduces documents to 4x45mm cross cut particles - every 60x is designed with a cross-cut security level of P-3 for added peace of mind.

Easy-Empty Bin
Easy-Empty Bin

Easy to empty 15 litre pull-out bin makes emptying simple. Combine handy viewing window with high capacity bin to plan accordingly. Know where you stand with the world leaders in auto feed shredding.

Securely Destroys Credit Cards

Protect all aspects of sensitive material with the additional capability of credit card disposal. Swift destruction for increased security with the best value auto feed shredder on the market.

Handles Staples and Paper Clips
Handles Staples and Paper Clips

An intelligent mechanism makes light work of fiddly paperclips and staples for increased productivity. Every 60X shreds staples and paperclips to save up to €300 per employee per year when compared with traditional shredders.

Intuitive Controls
Intuitive Controls

Easy use controls as well as indicators for *'power on' and 'cool down' make the 60X simple to use no matter situation or environment.

Prevents Jams
Prevents Jams

Paper jams are reduced with an ingenious manual reverse feature. Swiftly fix paper potential paper jams in seconds, eliminating office hold ups and putting an end to the no. 1 shredding frustration.

Brand Image Product code Product Stock Price from
Rexel

Rexel RLWSFM9 Wide Entry Super Micro Cut Shredder
(show image)
2103009EU RLWSFM9 Wide Entry Super Micro Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Prostyle+ 12 Cross Cut Shredder
(show image)
2102563EU Prostyle+ 12 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Joy Cross Cut Shedder Blissful Blue
(show image)
2104271 Joy Cross Cut Shedder Blissful Blue 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RPX612 Cross Cut Shredder
(show image)
2101843A Promax RPX612 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RPS812 Strip Cut Shredder
(show image)
2101842A Promax RPS812 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax REX623 Cross Cut Shredder
(show image)
2101339A Promax REX623 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RES823 Strip Cut Shredder
(show image)
2101337A Promax RES823 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RSS1535 Strip Cut Shredder
(show image)
2100880A Promax RSS1535 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RES1123 Strip Cut Shredder
(show image)
1758025A Promax RES1123 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RSS1838 Strip Cut Shredder
(show image)
2100888A Promax RSS1838 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)