Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Shreds up to 9 sheets in one pass (80gsm)
- - P-7 (0.8x5mm), 1 x A4 sheet into 12,500 micro cut pieces
- - 175L bin capacity, 2500 A4 sheets
- - Shreds A4, A3 and computer listing paper
Long product name Rexel RLWSFM9 Wide Entry Super Micro Cut Shredder
:
Wide Entry RLWSFM9 Super Micro Cut Paper Shredder
The long product name of Rexel RLWSFM9 Wide Entry Super Micro Cut Shredder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Wide Entry RLWSFM9 Super Micro Cut Paper Shredder
More>>>
Short summary description Rexel RLWSFM9 Wide Entry Super Micro Cut Shredder:
This short summary of the Rexel RLWSFM9 Wide Entry Super Micro Cut Shredder data-sheet is auto-generated and uses the product title and the first six key specs.
Rexel RLWSFM9 Wide Entry Super Micro Cut Shredder, Micro-cut shredding, 40.5 cm, 0.8 x 5 mm, 175 L, 2500 sheets, 60 dB
Long summary description Rexel RLWSFM9 Wide Entry Super Micro Cut Shredder:
This is an auto-generated long summary of Rexel RLWSFM9 Wide Entry Super Micro Cut Shredder based on the first three specs of the first five spec groups.
Rexel RLWSFM9 Wide Entry Super Micro Cut Shredder. Shredding type: Micro-cut shredding, Working width: 40.5 cm, Shredding size: 0.8 x 5 mm. Dimensions (WxDxH): 640 x 590 x 1010 mm. Width: 640 mm, Depth: 590 mm, Height: 1010 mm