Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rexel Easy Touch Low Force 2 Hole Punch White/Blue

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Touch Low Force 2 Hole Punch White/Blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2102576
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5028252293150
Category
Manual or electric device used for making perforations (holes) in paper.
hole punches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14696
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 20 Oct 2017 03:27:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Rexel Easy Touch Low Force 2 Hole Punch White/Blue :
The short editorial description of Rexel Easy Touch Low Force 2 Hole Punch White/Blue

30 sht, 393 g
More>>>

Rexel Easy Touch Low Force 2 Hole Punch White/Blue:
The official marketing text of Rexel Easy Touch Low Force 2 Hole Punch White/Blue as supplied by the manufacturer
Stylishly efficient, the Rexel Easy Touch Punch offers smooth, effortless paper punching. Low force technology means less resistance, so it delivers more power for up to 50% less effort. With an adjustable guide for regular paper sizes, Easy Touch can handle up to 30 sheets at once and comes with a rubberised cover and base over its durable metal casing.

- Punches with up to 50% less effort
- Adjustable paper guide for accurate paper alignment
- Easy to empty hinged confetti tray
- Handle hold down feature allowing efficient storage
- 30 Sheet Capacity (80gsm paper)
- Durable metal construction with rubberised cover and base
- Hinged paper chip release door for simple chip disposal
Short summary description Rexel Easy Touch Low Force 2 Hole Punch White/Blue:
This short summary of the Rexel Easy Touch Low Force 2 Hole Punch White/Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Rexel Easy Touch Low Force 2 Hole Punch White/Blue, 30 sheets, Black, Blue, White, Metal, 393 g, 115 x 125 x 130 mm
Long summary description Rexel Easy Touch Low Force 2 Hole Punch White/Blue :

Rexel Easy Touch Low Force 2 Hole Punch White/Blue. Punch capacity: 30 sheets, Colour of product: Black, Blue, White, Material: Metal. Weight: 393 g. Dimensions (WxDxH): 115 x 125 x 130 mm

This is an auto-generated long summary of Rexel Easy Touch Low Force 2 Hole Punch White/Blue based on the first three specs of the first five spec groups.
Features
Punch capacity
The maximum number of sheets that can be punched by the device at the same time.
30 sheets
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Blue, White
Material
The material from which a thing is or can be made e.g. wood, plastic.
Metal
Punch holes quantity
The number of punch holes (holes in the left hand margin, for filing in a ring binder),wich device can make.
2
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
393 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
115 x 125 x 130 mm
Packaging content
Quantity
The number of products there are.
1
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)